Panasonic Relays - Power Relays, Over 2 Amps LKS1AF-12V

Description
RELAY GEN PURPOSE SPST 5A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - LKS1AF-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LKS1AF-12V
Relays - Power Relays, Over 2 Amps LKS1AF-12V
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site
Power Relay, 12Vdc, 5A, Spst-No, Pcb; Contact Configuration Panasonic - 11N5398 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 5A, Spst-No, Pcb; Contact Configuration Panasonic
11N5398
Power Relay, 12Vdc, 5A, Spst-No, Pcb; Contact Configuration Panasonic 11N5398
POWER RELAY, 12VDC, 5A, SPST-NO, PCB; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, 12VDC, 5A, SPST-NO, PCB; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number LKS1AF-12V 11N5398
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 12Vdc, 5A, Spst-No, Pcb; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1415535-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers