Panasonic Relays - Power Relays, Over 2 Amps LKP1AF-5V

Description
RELAY GEN PURPOSE SPST 10A 5V
Datasheet
Description
RELAY GEN PURPOSE SPST 10A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - LKP1AF-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LKP1AF-5V
Relays - Power Relays, Over 2 Amps LKP1AF-5V
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
LKP1AF-5V
General Purpose Relays LKP1AF-5V
General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 5V

General Purpose Relays 1 Form A 10A 277VAC 5A 30VDC 5V

Buy Now Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N5395 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N5395
Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N5395
RELAY, SPST-NO, 277VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:LK-P Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:LK-P Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number LKP1AF-5V LKP1AF-5V 11N5395
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 30Vdc, 10A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers