Panasonic Relays - Power Relays, Over 2 Amps LKG1AF-12V-16-1

Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - LKG1AF-12V-16-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LKG1AF-12V-16-1
Relays - Power Relays, Over 2 Amps LKG1AF-12V-16-1
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Relay, Spst-No, 125Vac, 16A; Contact Configuration Panasonic - 56T4817 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 16A; Contact Configuration Panasonic
56T4817
Relay, Spst-No, 125Vac, 16A; Contact Configuration Panasonic 56T4817
RELAY, SPST-NO, 125VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LK-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:LK-G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
LKG1AF-12V-16-1
General Purpose Relays LKG1AF-12V-16-1
General Purpose Relays 12V 1 FORM A 16A

General Purpose Relays 12V 1 FORM A 16A

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number LKG1AF-12V-16-1 56T4817 LKG1AF-12V-16-1
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 125Vac, 16A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data