Panasonic Relays - Power Relays, Over 2 Amps LK1AF-12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323757-LK1AF-12V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Mounting: Through Hole Coil Resistance: 272 Ohms Coil Current: 44.2 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1266,LK1AF12V Base Product Number: LK1AF Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323757-LK1AF-12V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Mounting: Through Hole Coil Resistance: 272 Ohms Coil Current: 44.2 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1266,LK1AF12V Base Product Number: LK1AF Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1323757-LK1AF-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323757-LK1AF-12V
Relays - Power Relays, Over 2 Amps 1323757-LK1AF-12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1323757-LK1AF-12V Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Mounting: Through Hole Coil Resistance: 272 Ohms Coil Current: 44.2 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1266,LK1AF12V Base Product Number: LK1AF Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1323757-LK1AF-12V
Category: Relays>Power Relays, Over 2 Amps
Packaging: Bulk
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Mounting: Through Hole
Coil Resistance: 272 Ohms
Coil Current: 44.2 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1266,LK1AF12V
Base Product Number: LK1AF
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - LK1AF-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LK1AF-12V
Relays - Power Relays, Over 2 Amps LK1AF-12V
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1323757-LK1AF-12V LK1AF-12V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 272 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7246 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - 1393225-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers