Panasonic Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries LITH-8PANAX8

Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries - 60AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries
60AC4600
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries 60AC4600
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4600
Product Name Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
AA Rechargeable Batteries - 1834280 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details