Panasonic Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries LITH-8PANAX4

Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries - 60AC4599 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries
60AC4599
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries 60AC4599
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4599
Product Name Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details