Panasonic 3V Coin - Battery LITH-62A/FA

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.2 Length: 0.9 Width: Weight: 0.18 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.2 Length: 0.9 Width: Weight: 0.18 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-62A/FA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-62A/FA
3V Coin - Battery LITH-62A/FA
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 550mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.2 Length: 0.9 Width: Weight: 0.18 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 550mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Special

Height: 0.2

Length: 0.9

Width:

Weight: 0.18 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-62A/FA
Product Name 3V Coin - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Button Batteries - 1839472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1225
Capacity 0.0480 ampere-hr
Width / Diameter 0.4921 inch (12.5 mm)
View Details