Panasonic 3V Coin - Battery LITH-44A/FA

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.6 Length: 0.1 Width: Weight: 0.2 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.6 Length: 0.1 Width: Weight: 0.2 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-44A/FA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-44A/FA
3V Coin - Battery LITH-44A/FA
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Special Height: 0.6 Length: 0.1 Width: Weight: 0.2 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 120mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Special

Height: 0.6

Length: 0.1

Width:

Weight: 0.2 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-44A/FA
Product Name 3V Coin - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details