Panasonic 3V Coin - Battery LITH-34-F2N

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.6 Length: 0.1 Width: Weight: 0.1 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.6 Length: 0.1 Width: Weight: 0.1 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-34-F2N - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-34-F2N
3V Coin - Battery LITH-34-F2N
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.6 Length: 0.1 Width: Weight: 0.1 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 120mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Board Mountable

Height: 0.6

Length: 0.1

Width:

Weight: 0.1 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-34-F2N
Product Name 3V Coin - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Batteries - 325799 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Voltage 1.5 volts
Capacity 2.7 ampere-hr
View Details