Panasonic 3V Coin - Battery LITH-33-PANA

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.3 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.3 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-33-PANA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-33-PANA
3V Coin - Battery LITH-33-PANA
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 500mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.3 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 500mAh

Battery Chemistry: Lithium

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height:

Length:

Width:

Weight: 0.3 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-33-PANA
Product Name 3V Coin - Battery
Standard Cylindrical Battery Sizes Coin Cell
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details