Panasonic 3V Coin - Battery LITH-32 PANA

Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.3 Width: Weight: 0.2 oz
Description
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.3 Width: Weight: 0.2 oz

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-32 PANA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-32 PANA
3V Coin - Battery LITH-32 PANA
Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 0.3 Width: Weight: 0.2 oz

Manufacturer: Panasonic

Product Category: 3V Coin , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 950mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Coin Cell

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 1

Length: 0.3

Width:

Weight: 0.2 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-32 PANA
Product Name 3V Coin - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 221046 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 2/3 a
Capacity 1.2 ampere-hr
View Details