Panasonic 3V Coin - Battery LITH-2-2C

Description
A board mountable horizontal 2 pin configuration.
Description
A board mountable horizontal 2 pin configuration.

Suppliers

Company
Product
Description
Supplier Links
3V Coin - Battery - LITH-2-2C - Dantona Industries, Inc.
Wantagh, NY, United States
3V Coin - Battery
LITH-2-2C
3V Coin - Battery LITH-2-2C
A board mountable horizontal 2 pin configuration.

A board mountable horizontal 2 pin configuration.

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-2-2C
Product Name 3V Coin - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details