Panasonic 3V Cylindrical - Battery LITH-14PANA

Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 5000mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 2 Width: Weight: 1.5 oz
Description
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 5000mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 2 Width: Weight: 1.5 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - LITH-14PANA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
LITH-14PANA
3V Cylindrical - Battery LITH-14PANA
Manufacturer: Panasonic Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 5000mAh Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 1 Length: 2 Width: Weight: 1.5 oz

Manufacturer: Panasonic

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 5000mAh

Battery Chemistry: Lithium , Lithium Carbon Monofloride (BR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 1

Length: 2

Width:

Weight: 1.5 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-14PANA
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
AAA Rechargeable Batteries - 325774 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-zinc
Standard Cylindrical Battery Sizes AAA
Voltage 1.65 volts
View Details