PANASONIC
LH2H-FE-HMK-FV -- PANEL METERS - COUNTERS, HOUR METERS
Panasonic
Panel Meters - Counters, Hour Meters
LH2H-FE-HMK-FV
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
LH2H-FE-HMK-FV |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
3
Input Type
Standardized voltage (+/- 10V)
View Details