Panasonic Lead Acid Battery, 12V, 20Ah; Battery Voltage Panasonic Batteries LCX1220P

Description
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 20Ah; Battery Voltage Panasonic Batteries - 29H3493 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 20Ah; Battery Voltage Panasonic Batteries
29H3493
Lead Acid Battery, 12V, 20Ah; Battery Voltage Panasonic Batteries 29H3493
LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 29H3493
Product Name Lead Acid Battery, 12V, 20Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details