Microcontroller, 8-Bit, LC8xx CPU
- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 64-QIPE (14x14)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC87F7J32AU-QIP-E | LC87F7J32AU-QIP-E |
| Product Name | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active |
| Package Type | QFP; Other; QFP64 | QFP; Other; 64-BQFP |
| Clock Speed | 12 MHz |