PANASONIC
LC4HL-R6-DC24V -- PANEL METERS - COUNTERS, HOUR METERS
Panasonic
Panel Meters - Counters, Hour Meters
LC4HL-R6-DC24V
Description
LC4HL-R6-DC24V
-
Quarktwin Technology Ltd.
Datasheet
Description
LC4HL-R6-DC24V
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
LC4HL-R6-DC24V |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
2
Input Type
200V condensor microphones
View Details