PANASONIC
LC4HL-R4-DC24VS -- PANEL METERS - COUNTERS, HOUR METERS
Panasonic
Panel Meters - Counters, Hour Meters
LC4HL-R4-DC24VS
Description
LC4HL-R4-DC24VS
-
Quarktwin Technology Ltd.
Datasheet
Description
LC4HL-R4-DC24VS
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
LC4HL-R4-DC24VS |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width
71 mm (2.8 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
12
Input Type
Standardized voltage (+/- 10V)
View Details