Panasonic Panel Meters - Counters, Hour Meters LC4H-R4-AC240VS

Description
COUNTER LCD 4 CHAR 100-240V PNL
Request a Quote Datasheet
Description
COUNTER LCD 4 CHAR 100-240V PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
255-1219-ND
Panel Meters - Counters, Hour Meters 255-1219-ND
COUNTER LCD 4 CHAR 100-240V PNL

COUNTER LCD 4 CHAR 100-240V PNL

Buy Now Datasheet
Counter, Digital; No. Of Digits / Alpha Panasonic - 67C7539 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Digital; No. Of Digits / Alpha Panasonic
67C7539
Counter, Digital; No. Of Digits / Alpha Panasonic 67C7539
COUNTER, DIGITAL; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; RoHS Compliant: NA

COUNTER, DIGITAL; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 255-1219-ND 67C7539
Product Name Panel Meters - Counters, Hour Meters Counter, Digital; No. Of Digits / Alpha Panasonic
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Preset
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 100109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Reset to Zero
Number of Digits 5
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details