Panasonic Counter, 240Vac, 8 Digits30Hz; No. Of Digits / Alpha Panasonic LC2HFFV30J

Description
COUNTER, 240VAC, 8 DIGITS30HZ; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:24V; Supply Voltage Max:240V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
COUNTER, 240VAC, 8 DIGITS30HZ; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:24V; Supply Voltage Max:240V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 240Vac, 8 Digits30Hz; No. Of Digits / Alpha Panasonic - 09X0127 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 240Vac, 8 Digits30Hz; No. Of Digits / Alpha Panasonic
09X0127
Counter, 240Vac, 8 Digits30Hz; No. Of Digits / Alpha Panasonic 09X0127
COUNTER, 240VAC, 8 DIGITS30HZ; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:24V; Supply Voltage Max:240V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes

COUNTER, 240VAC, 8 DIGITS30HZ; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:24V; Supply Voltage Max:240V; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 09X0127
Product Name Counter, 240Vac, 8 Digits30Hz; No. Of Digits / Alpha Panasonic
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8826967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details