The LC2H-FE-DL-30-NB is a panel-mounted LCD counter designed for easy installation and operation. It features an 8-digit display with a character height of 8.7 mm, enhancing readability. The device supports a counting speed that is switchable between 2 kHz and 30 Hz, making it versatile for various applications. It can accept multiple input methods, including non-voltage, voltage (4.5 to 30 V DC), and free voltage (24 to 240 V AC/DC), providing flexibility in integration. The counter is equipped with screw terminals that include built-in finger protection for safety. It conforms to IP66 standards for protective construction, ensuring durability in challenging environments. Additionally, the device is compliant with UL, c-UL, and CE standards, indicating its adherence to international safety and quality regulations. The backlight feature, which is switchable between green and red, allows for visibility in low-light conditions. Battery replacement is straightforward, designed for environmental consideration, with a battery life of approximately 7 years under normal operating conditions.
COUNTER LCD 8 CHAR ELEC DIN
COUNTER LCD 8 CHAR ELEC DIN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | LC2H-FE-DL-30-NB | LC2H-FE-DL-30-NB |
| Product Name | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |