Panasonic Batteries Rechargeable (Secondary) LC-X1228P

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - P049-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P049-ND
Batteries Rechargeable (Secondary) P049-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah

Buy Now Datasheet
Batteries Rechargeable (Secondary) - LC-X1228P - 769435-LC-X1228P - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - LC-X1228P
769435-LC-X1228P
Batteries Rechargeable (Secondary) - LC-X1228P 769435-LC-X1228P
Manufacturer: Panasonic - BSG Win Source Part Number: 769435-LC-X1228P Series: LC Termination Style: Nut and Bolt, M5 Weight: 10900g Battery Chemistry: Lead Acid (VRLA) Family Name: LC-X1228P Capacity: 28Ah Discharge Rate: 20Hr Categories: Battery Products Dimension: 6.50" L x 4.92" W x 6.89" H (165.0mm x 125.0mm x 175.0mm) Voltage Rating DC: 12V Introduction Date: September 28, 2005 Country of Origin: China Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic - BSG
Win Source Part Number: 769435-LC-X1228P
Series: LC
Termination Style: Nut and Bolt, M5
Weight: 10900g
Battery Chemistry: Lead Acid (VRLA)
Family Name: LC-X1228P
Capacity: 28Ah
Discharge Rate: 20Hr
Categories: Battery Products
Dimension: 6.50" L x 4.92" W x 6.89" H (165.0mm x 125.0mm x 175.0mm)
Voltage Rating DC: 12V
Introduction Date: September 28, 2005
Country of Origin: China
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries - 46M4716 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries
46M4716
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries 46M4716
LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.34mm; External Width:124.46mm; Weight:11kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:180.34mm; External Width:124.46mm; Weight:11kg RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - LC-X1228P - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
LC-X1228P
Battery Products - Batteries Rechargeable (Secondary) LC-X1228P
BATTERY LEAD ACID 12V 28AH

BATTERY LEAD ACID 12V 28AH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number P049-ND 769435-LC-X1228P 46M4716 LC-X1228P
Product Name Batteries Rechargeable (Secondary) Batteries Rechargeable (Secondary) - LC-X1228P Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details