Panasonic Batteries Rechargeable (Secondary) LC-X1228AP

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - P629-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P629-ND
Batteries Rechargeable (Secondary) P629-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 28Ah

Buy Now Datasheet
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries - 46M4715 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries
46M4715
Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries 46M4715
LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175.26mm; External Width:124.46mm; Weight:11kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175.26mm; External Width:124.46mm; Weight:11kg RoHS Compliant: NA

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - LC-X1228AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
LC-X1228AP
Battery Products - Batteries Rechargeable (Secondary) LC-X1228AP
BATTERY LEAD ACID 12V 28AH

BATTERY LEAD ACID 12V 28AH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number P629-ND 46M4715 LC-X1228AP
Product Name Batteries Rechargeable (Secondary) Lead Acid Battery, 12V, 28Ah; Battery Voltage Panasonic Batteries Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details