Panasonic Sealed Lead Acid, 12V, 7.2Ah; Battery Voltage Panasonic Batteries LC-WTV127R2

Description
SEALED LEAD ACID, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA
Datasheet
Description
SEALED LEAD ACID, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Lead Acid, 12V, 7.2Ah; Battery Voltage Panasonic Batteries - 40T0005 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Lead Acid, 12V, 7.2Ah; Battery Voltage Panasonic Batteries
40T0005
Sealed Lead Acid, 12V, 7.2Ah; Battery Voltage Panasonic Batteries 40T0005
SEALED LEAD ACID, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA

SEALED LEAD ACID, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 40T0005
Product Name Sealed Lead Acid, 12V, 7.2Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details