Panasonic Lead Acid Battery, 12V, 3Ah; Battery Voltage Panasonic Batteries LC-R123R4PU

Description
LEAD ACID BATTERY, 12V, 3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.4Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:67.056mm RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.4Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:67.056mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 3Ah; Battery Voltage Panasonic Batteries - 18C0624 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 3Ah; Battery Voltage Panasonic Batteries
18C0624
Lead Acid Battery, 12V, 3Ah; Battery Voltage Panasonic Batteries 18C0624
LEAD ACID BATTERY, 12V, 3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.4Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:67.056mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 3AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:3.4Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:59.944mm; External Width:67.056mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 18C0624
Product Name Lead Acid Battery, 12V, 3Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details