6V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 12Ah
BATTERY LEAD ACID 6V 12AH
LEAD ACID BATTERY, 6V, 12AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:93.98mm; External Width:50.038mm RoHS Compliant: NA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | P165-ND | LC-R0612P1 | 14C3446 |
| Product Name | Batteries Rechargeable (Secondary) | Battery Products - Batteries Rechargeable (Secondary) | Lead Acid Battery, 6V, 12Ah; Battery Voltage Panasonic Batteries |
| Application | General Purpose |