Panasonic Lead Acid Battery, 6V, 7Ah; Battery Voltage Panasonic Batteries LC-067R2P

Description
LEAD ACID BATTERY, 6V, 7AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:34mm; Depth:5.95"RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 6V, 7AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:34mm; Depth:5.95"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 6V, 7Ah; Battery Voltage Panasonic Batteries - 15C9862 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 6V, 7Ah; Battery Voltage Panasonic Batteries
15C9862
Lead Acid Battery, 6V, 7Ah; Battery Voltage Panasonic Batteries 15C9862
LEAD ACID BATTERY, 6V, 7AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:34mm; Depth:5.95"RoHS Compliant: NA

LEAD ACID BATTERY, 6V, 7AH; Battery Voltage:6V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100.076mm; External Width:34mm; Depth:5.95"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C9862
Product Name Lead Acid Battery, 6V, 7Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details