Step-down Switching Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5779MP-E | LA5779MP-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1.23 to 28 volts |