Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 3A TO-220-5 Formed Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LA5774-FA-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 1.26 to 28 volts |