Step-down Switching Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.173", 4.40mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5735M-TLM-E | LA5735M-TLM-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1.23 to 32 volts |