Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LA5724M-TE-L-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 1.23 to 28 volts |