Panasonic Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries L74A52-4-3-2WX

Description
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries - 56AJ3239 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries
56AJ3239
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries 56AJ3239
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:5.2Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3239
Product Name Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details