Panasonic Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries L74A26-2-1-3WA3

Description
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries - 56AJ3237 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries
56AJ3237
Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries 56AJ3237
BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

BATTERY, LITHIUM ION, 7.4V, 5.2AH; Battery Voltage:7.4V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3237
Product Name Battery, Lithium Ion, 7.4V, 5.2Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1690-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details