Panasonic Battery, Lithium Ion, 14.8V, 2.6Ah; Battery Voltage Panasonic Batteries L148A26-4-3-3WA3

Description
BATTERY, LITHIUM ION, 14.8V, 2.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM ION, 14.8V, 2.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Ion, 14.8V, 2.6Ah; Battery Voltage Panasonic Batteries - 56AJ3229 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Ion, 14.8V, 2.6Ah; Battery Voltage Panasonic Batteries
56AJ3229
Battery, Lithium Ion, 14.8V, 2.6Ah; Battery Voltage Panasonic Batteries 56AJ3229
BATTERY, LITHIUM ION, 14.8V, 2.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

BATTERY, LITHIUM ION, 14.8V, 2.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:18650; Battery Terminals:Connector; External Diameter:-; External Height:68.58mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 56AJ3229
Product Name Battery, Lithium Ion, 14.8V, 2.6Ah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1371-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details