PANASONIC
KR-1800SCE -- BATTERY PRODUCTS - BATTERIES RECHARGEABLE (SECONDARY)
Panasonic
Battery Products - Batteries Rechargeable (Secondary)
KR-1800SCE
Description
BATT 1.2V 1.8AH NICD
-
Acme Chip Technology Co., Limited
Description
BATT 1.2V 1.8AH NICD
Suppliers
Battery Products - Batteries Rechargeable (Secondary)
KR-1800SCE
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
KR-1800SCE |
|
Product Name
|
Battery Products - Batteries Rechargeable (Secondary) |
|
Voltage
|
1.2 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Secondary Batteries
Lithium-ion
Voltage
3.6 volts
View Details