Panasonic Kit, Plc Starter, 16 I/p, 16 O/p, 24V; No. Of Analogue Inputs Panasonic KITGT05FP0RC32P

Description
KIT, PLC STARTER, 16 I/P, 16 O/P, 24V; No. of Analogue Inputs:16; No. of Analogue Outputs:16; No. of Digital Inputs:16; No. of Digital Outputs:16; Meter Display Type:-; IP / NEMA Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
KIT, PLC STARTER, 16 I/P, 16 O/P, 24V; No. of Analogue Inputs:16; No. of Analogue Outputs:16; No. of Digital Inputs:16; No. of Digital Outputs:16; Meter Display Type:-; IP / NEMA Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Plc Starter, 16 I/p, 16 O/p, 24V; No. Of Analogue Inputs Panasonic - 06X5601 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plc Starter, 16 I/p, 16 O/p, 24V; No. Of Analogue Inputs Panasonic
06X5601
Kit, Plc Starter, 16 I/p, 16 O/p, 24V; No. Of Analogue Inputs Panasonic 06X5601
KIT, PLC STARTER, 16 I/P, 16 O/P, 24V; No. of Analogue Inputs:16; No. of Analogue Outputs:16; No. of Digital Inputs:16; No. of Digital Outputs:16; Meter Display Type:-; IP / NEMA Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

KIT, PLC STARTER, 16 I/P, 16 O/P, 24V; No. of Analogue Inputs:16; No. of Analogue Outputs:16; No. of Digital Inputs:16; No. of Digital Outputs:16; Meter Display Type:-; IP / NEMA Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 06X5601
Product Name Kit, Plc Starter, 16 I/p, 16 O/p, 24V; No. Of Analogue Inputs Panasonic
Inputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 340531 - Radwell International
Allen-Bradley / Rockwell Automation
View Details