Panasonic Kit, Plc Starter, 8 I/p, 6 O/p, 24Vdc; No. Of Analogue Inputs Panasonic KITFP0RC14RS

Description
KIT, PLC STARTER, 8 I/P, 6 O/P, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:6; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes
Datasheet
Description
KIT, PLC STARTER, 8 I/P, 6 O/P, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:6; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Plc Starter, 8 I/p, 6 O/p, 24Vdc; No. Of Analogue Inputs Panasonic - 55X2854 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plc Starter, 8 I/p, 6 O/p, 24Vdc; No. Of Analogue Inputs Panasonic
55X2854
Kit, Plc Starter, 8 I/p, 6 O/p, 24Vdc; No. Of Analogue Inputs Panasonic 55X2854
KIT, PLC STARTER, 8 I/P, 6 O/P, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:6; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes

KIT, PLC STARTER, 8 I/P, 6 O/P, 24VDC; No. of Analogue Inputs:8; No. of Analogue Outputs:6; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:-; Product Range:-; SVHC:No SVHC (07-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 55X2854
Product Name Kit, Plc Starter, 8 I/p, 6 O/p, 24Vdc; No. Of Analogue Inputs Panasonic
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2697792 - RS Components, Ltd.
Specs
Output Digital
Agency Approval RoHS Certified
Inputs 25
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details