Panasonic OEM Parts - OEM Parts (J - L) - JZ1AF-9V JZ1AF-9V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066471-JZ1AF-9V Termination: PC Pin Contact Material: Silver Coil Resistance: 202 Ω Coil Current: 45 mA Operate Time: 4 ms Weight: 7 g Number of Pins: 4 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): JZ1AF-9VJZ1AF9V; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 110 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 9 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066471-JZ1AF-9V Termination: PC Pin Contact Material: Silver Coil Resistance: 202 Ω Coil Current: 45 mA Operate Time: 4 ms Weight: 7 g Number of Pins: 4 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): JZ1AF-9VJZ1AF9V; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 110 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - JZ1AF-9V - 1066471-JZ1AF-9V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - JZ1AF-9V
1066471-JZ1AF-9V
OEM Parts - OEM Parts (J - L) - JZ1AF-9V 1066471-JZ1AF-9V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066471-JZ1AF-9V Termination: PC Pin Contact Material: Silver Coil Resistance: 202 Ω Coil Current: 45 mA Operate Time: 4 ms Weight: 7 g Number of Pins: 4 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): JZ1AF-9VJZ1AF9V; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 110 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 9 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066471-JZ1AF-9V
Termination: PC Pin
Contact Material: Silver
Coil Resistance: 202 Ω
Coil Current: 45 mA
Operate Time: 4 ms
Weight: 7 g
Number of Pins: 4
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): JZ1AF-9VJZ1AF9V;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 110 V
Max Current Rating: 5 A
Throw Configuration: SPST
Coil Voltage (DC): 9 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1066471-JZ1AF-9V
Product Name OEM Parts - OEM Parts (J - L) - JZ1AF-9V
Unlock Full Specs
to access all available technical data