Panasonic Power Relays, Over 2 Amps - JY1AJN-DC12V JY1AJN-DC12V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066464-JY1AJN-DC12V Packaging: Bulk Termination: PC Pin Coil Current: 33 mA Contact Current Rating: 10 A Relay Type: General Purpose Coil Type: Non-Latching Categories: Power Relays,Over 2 Amps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066464-JY1AJN-DC12V Packaging: Bulk Termination: PC Pin Coil Current: 33 mA Contact Current Rating: 10 A Relay Type: General Purpose Coil Type: Non-Latching Categories: Power Relays,Over 2 Amps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JY1AJN-DC12V - 1066464-JY1AJN-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JY1AJN-DC12V
1066464-JY1AJN-DC12V
Power Relays, Over 2 Amps - JY1AJN-DC12V 1066464-JY1AJN-DC12V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066464-JY1AJN-DC12V Packaging: Bulk Termination: PC Pin Coil Current: 33 mA Contact Current Rating: 10 A Relay Type: General Purpose Coil Type: Non-Latching Categories: Power Relays,Over 2 Amps Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Throw Configuration: SPST Coil Voltage (DC): 12 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066464-JY1AJN-DC12V
Packaging: Bulk
Termination: PC Pin
Coil Current: 33 mA
Contact Current Rating: 10 A
Relay Type: General Purpose
Coil Type: Non-Latching
Categories: Power Relays,Over 2 Amps
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Throw Configuration: SPST
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1066464-JY1AJN-DC12V
Product Name Power Relays, Over 2 Amps - JY1AJN-DC12V
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 2452267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details