Panasonic Custom Parts - Custom Parts (J - M) - JW2SN12ULCSAT JW2SN12ULCSAT

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107705-JW2SN12ULCSA T Contact Material: Silver Length: 28.6 mm Ratings: IP67 Coil Resistance: 270 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: DPDT Max Operating Temperature: 60 °C Switching Current: 5 A Switching Capacity: 1.25 kW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107705-JW2SN12ULCSA T Contact Material: Silver Length: 28.6 mm Ratings: IP67 Coil Resistance: 270 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: DPDT Max Operating Temperature: 60 °C Switching Current: 5 A Switching Capacity: 1.25 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - JW2SN12ULCSAT - 1107705-JW2SN12ULCSAT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - JW2SN12ULCSAT
1107705-JW2SN12ULCSAT
Custom Parts - Custom Parts (J - M) - JW2SN12ULCSAT 1107705-JW2SN12ULCSAT
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107705-JW2SN12ULCSA T Contact Material: Silver Length: 28.6 mm Ratings: IP67 Coil Resistance: 270 Ω Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: DPDT Max Operating Temperature: 60 °C Switching Current: 5 A Switching Capacity: 1.25 kW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107705-JW2SN12ULCSAT
Contact Material: Silver
Length: 28.6 mm
Ratings: IP67
Coil Resistance: 270 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: DPDT
Max Operating Temperature: 60 °C
Switching Current: 5 A
Switching Capacity: 1.25 kW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1107705-JW2SN12ULCSAT
Product Name Custom Parts - Custom Parts (J - M) - JW2SN12ULCSAT
Unlock Full Specs
to access all available technical data