Panasonic Power Relay, 9Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic JW2SN-DC9V

Description
POWER RELAY, 9VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 9VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 9Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic - 51F3943 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 9Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic
51F3943
Power Relay, 9Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic 51F3943
POWER RELAY, 9VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

POWER RELAY, 9VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JW2SN-DC9V
General Purpose Relays JW2SN-DC9V
General Purpose Relays 5A 9VDC DPDT SEALED PCB

General Purpose Relays 5A 9VDC DPDT SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JW2SN-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW2SN-DC9V
Relays - Power Relays, Over 2 Amps JW2SN-DC9V
RELAY GEN PURPOSE DPDT 5A 9V

RELAY GEN PURPOSE DPDT 5A 9V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 51F3943 JW2SN-DC9V JW2SN-DC9V
Product Name Power Relay, 9Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details