Panasonic JW2SN-DC5V Power Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1050143-JW2SN-DC5V
Packaging: Tray
Termination Style: PC Pin
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Mounting: Through Hole
Coil Resistance: 47 Ohms
Coil Current: 106mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 30VDC - Max
Turn On Voltage (Max): 3.5 VDC
Turn Off Voltage (Min): 0.5 VDC
Release Time: 5ms
Coil Power: 530 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100
RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 5A 5VDC DPDT SEALED PCB
RELAY GEN PURPOSE DPDT 5A 5V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 3998427 | 1050143-JW2SN-DC5V | 64K3159 | JW2SN-DC5V | JW2SN-DC5V |
| Product Name | Power Relays | Power Relays, Over 2 Amps - JW2SN-DC5V | Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) |