General Purpose Relays 5A 48VDC DPDT SEALED PCB
RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 5A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | JW2SN-DC48V | 51F3946 | JW2SN-DC48V |
| Product Name | General Purpose Relays | Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 48 volts | 48 volts | 48 volts |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) |