Panasonic Power Relays JW2SN-DC24V

Description
Panasonic JW2SN-DC24V Power Relay
Request a Quote Datasheet
Description
Panasonic JW2SN-DC24V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3998411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3998411
Power Relays 3998411
Panasonic JW2SN-DC24V Power Relay

Panasonic JW2SN-DC24V Power Relay

Supplier's Site
Power Relays - 1738400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738400
Power Relays 1738400
Panasonic JW2SN-DC24V Power Relay

Panasonic JW2SN-DC24V Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - JW2SN-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW2SN-DC24V
Relays - Power Relays, Over 2 Amps JW2SN-DC24V
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 51F3945 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
51F3945
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 51F3945
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158576
Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158576
Relay;E-Mech;Power;D PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt

Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt

Supplier's Site
Futian, Shenzhen, China
Relays >> Power Relays
JW2SN-DC24V
Relays >> Power Relays JW2SN-DC24V
24V 5A DPDT (2 Form C) DIP,12.8x28.6mm Power Relays ROHS

24V 5A DPDT (2 Form C) DIP,12.8x28.6mm Power Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 3998411 JW2SN-DC24V 51F3945 70158576 JW2SN-DC24V
Product Name Power Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt Relays >> Power Relays
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole PCBoard Socket or Plug-in Style
Approvals RoHS RoHS UL, CSA, VDE, TUV RoHS
Operating Temp -40 F (-40 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data