Panasonic JW2SN-DC12V Non-Latching Relay
Panasonic JW2SN-DC12V Non-Latching Relay
RELAY GEN PURPOSE DPDT 5A 12V
RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
12V 5A DPDT (2 Form C) DIP,12.8x28.6mm Power Relays ROHS
Relay;E-Mech;Power;D
General Purpose Relays 5A 12VDC DPDT SEALED PCB
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2474334 | JW2SN-DC12V | 51F3944 | JW2SN-DC12V | 70158575 | JW2SN-DC12V |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays >> Power Relays | Relay;E-Mech;Power;DPDT-NO/NC;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | General Purpose Relays |
| Features | Latching | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE, TUV |