The JW series is a miniature general-purpose relay with a sealed construction and universal terminal footprint, designed for power supply applications in home appliances, office machines, and industrial equipment. It is available in 1 Form A, 1 Form C, 2 Form A, and 2 Form C configurations with a 5 A contact rating for standard types, switching up to 250 V AC or 30 V DC. The JW2SN-DC12V variant features a 12 V DC coil, 44 mA coil current, 270 Ω coil resistance, and 530 mW power consumption, with operate and release times of max. 15 ms and 5 ms respectively. It provides 10,000 V surge isolation between coil and contacts and meets UL, CSA, VDE, SEMKO, FIMKO, and SEV certifications. The ambient temperature range for Class E insulation is -40°C to +60°C, and the unit weight is approximately 13 g.
General Purpose Relays JW relay Indium Contacts
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JW2SN-DC12V-5 |
| Product Name | General Purpose Relays |
| Relay Type | General |