RELAY GEN PURPOSE DPDT 5A 6V
General Purpose Relays 2 Form C 10A 250VAC 6V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JW2SN-B-DC6V | 10C7831 | JW2SN-B-DC6V |
| Product Name | Relays - Power Relays, Over 2 Amps | Jw Relay Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Through Hole |