Panasonic General Purpose Relays JW2SN-B-DC12V

Description
General Purpose Relays 5A 12VDC DPDT CLASS B SEALED PCB
Datasheet
Description
General Purpose Relays 5A 12VDC DPDT CLASS B SEALED PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
JW2SN-B-DC12V
General Purpose Relays JW2SN-B-DC12V
General Purpose Relays 5A 12VDC DPDT CLASS B SEALED PCB

General Purpose Relays 5A 12VDC DPDT CLASS B SEALED PCB

Buy Now Datasheet
Power Relay, 12Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic - 10C7826 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic
10C7826
Power Relay, 12Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic 10C7826
POWER RELAY, 12VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, 12VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JW2SN-B-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW2SN-B-DC12V
Relays - Power Relays, Over 2 Amps JW2SN-B-DC12V
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number JW2SN-B-DC12V 10C7826 JW2SN-B-DC12V
Product Name General Purpose Relays Power Relay, 12Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Relay module - 286-364 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details