General Purpose Relays 2 Form A 5A 250VAC 6V
JW Relay RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 5A 6V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JW2ASN-DC6V | 51F3936 | JW2ASN-DC6V |
| Product Name | General Purpose Relays | Jw Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 6 volts | 6 volts |