The Power Relay 5Vdc, 5A, DPST-NO from Panasonic is designed for PCB mounting and features a non-latching coil type. It has a contact configuration of DPST-NO and can handle a maximum switching capacity of 5A at 250VAC and 30VDC. The relay is RoHS compliant and offers high dielectric strength with a surge breakdown voltage of 10,000V between the coil and contacts. It operates within a temperature range of -40°C to +60°C and has a mechanical life expectancy of over 5 million operations. The relay is suitable for various applications, including home appliances, office machines, and industrial equipment.
Panasonic JW2ASN-DC5V Non-Latching Relay
Panasonic JW2ASN-DC5V Non-Latching Relay
General Purpose Relays 5A 5VDC DPST-NO NON-LATCHING PCB
POWER RELAY, 5VDC, 5A, DPST-NO, PCB; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 5A 5V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2474331 | JW2ASN-DC5V | 51F3935 | JW2ASN-DC5V |
| Product Name | Power Relays | General Purpose Relays | Power Relay, 5Vdc, 5A, Dpst-No, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | 5 volts |
| Approvals | RoHS | RoHS |